Manufacturer: Micro Commercial Co
Win Source Part Number: 126520-GBJ1508-BP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 7.5A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBJ
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 750
Bridge Rectifier Single Phase Standard 800V Through Hole GBJ
BRIDGE RECT 1PHASE 800V 15A GBJ Product overview: GBJ1508-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1508-BP can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 800V 15A GBJ
BRIDGE RECT 1PHASE 800V 15A GBJ
Features:
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 126520-GBJ1508-BP | GBJ1508-BPMS-ND | 299-GBJ1508-BP | GBJ1508-BP | GBJ1508-BP | 70055622 |
| Product Name | Bridge Rectifiers - GBJ1508-BP | Bridge Rectifiers | 800V 15A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 15A 800V GLASS PASSIVATED BRIDGE RECTIFIER, GBJ, BULK(TUBE) |
| Diode Type | Single Phase | |||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | ||
| IR | 0.0100 mA | 0.0100 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) |
| Rectifier Configuration / Technology | Bridge | Bridge |