Manufacturer: Micro Commercial Co
Win Source Part Number: 774983-GBJ1504-BP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBJ
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Family Name: GBJ1504
Categories: Discrete Semiconductor Products
Manufacturer Package: GBJ
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 7.5A
Alternative Parts (Cross-Reference): GSIB1504; TS15P04GHC2G; TS15P04GHD2G; TS15P04GHX0G;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 750
Bridge Rectifier Single Phase Standard 400V Through Hole GBJ
Bridge Rectifiers 15A 400V
BRIDGE RECT 1PHASE 400V 15A GBJ
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 774983-GBJ1504-BP | GBJ1504-BPMS-ND | GBJ1504-BP | GBJ1504-BP |
| Product Name | Bridge Rectifiers - GBJ1504-BP | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1.05 volts | 1.05 volts | ||
| IR | 0.0100 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |