Bridge Rectifier Single Phase Standard 400V Through Hole GBJ
Manufacturer: Micro Commercial Co
Win Source Part Number: 774981-GBJ1004-BP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBJ
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Family Name: GBJ1004
Categories: Discrete Semiconductor Products
Manufacturer Package: GBJ
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 5A
Alternative Parts (Cross-Reference): GBJ1004; VSIB10A40-E3/45; KBJ8G-G; TS10P04G C2;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 750
Features:
BRIDGE RECT 1PHASE 400V 10A GBJ
Bridge Rectifiers 10A 400V
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBJ1004-BPMS-ND | 774981-GBJ1004-BP | 70055613 | GBJ1004-BP | GBJ1004-BP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - GBJ1004-BP | 10A 400V GLASS PASSIVATED BRIDGE RECTIFIER, GBJ, BULK(TUBE) | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||
| Package | 4-SIP, GBJ | GBJ | GBJ | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase | ||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts |