Bridge Rectifier Single Phase Standard 100V Through Hole GBJ
Bridge Rectifiers 10A 100V
BRIDGE RECT 1PHASE 100V 10A GBJ
Features:
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBJ1001-BPMS-ND | GBJ1001-BP | GBJ1001-BP | 70055611 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 10A 100V GLASS PASSIVATED BRIDGE RECTIFIER, GBJ, BULK(TUBE) |
| Rectifier Configuration / Technology | Bridge | Bridge | ||
| Package | 4-SIP, GBJ | GBJ | GBJ | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | |
| Life Cycle Stage | Declining |