Manufacturer: Micro Commercial Co
Win Source Part Number: 1040218-FSM15PL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
DIODE GEN PURP 600V 1A SOD123FL Product overview: FSM15PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSM15PL-TP can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Surface Mount SOD-123FL
Diode Standard 600V 1A Surface Mount SOD-123FL
Diode Standard 600V 1A Surface Mount SOD-123FL
Rectifiers 1A, 600V, Fast Recovery Rectifier
DIODE GEN PURP 600V 1A SOD123FL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1040218-FSM15PL-TP | 280-FSM15PL-TP | FSM15PL-TPMSCT-ND | FSM15PL-TP | FSM15PL-TP |
| Product Name | Diodes, Rectifiers - Single - FSM15PL-TP | 600V 1A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | |||
| VR | 600 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 500 ns |