Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single FS2M-LTP

Description
Win Source Part Number: 1059814-FS2M-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: FS2M-L
Request a Quote Datasheet
Description
Win Source Part Number: 1059814-FS2M-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: FS2M-L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1059814-FS2M-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1059814-FS2M-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1059814-FS2M-LTP
Win Source Part Number: 1059814-FS2M-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: FS2M-L

Win Source Part Number: 1059814-FS2M-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: FS2M-L

Buy Now Datasheet
Single Diodes - FS2M-LTP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FS2M-LTP-ND
Single Diodes FS2M-LTP-ND
Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FS2M-LTP
Rectifiers FS2M-LTP
Rectifiers 2A 1000Vr 700Vrms 50A Ifsm 1.30Vf 50pF

Rectifiers 2A 1000Vr 700Vrms 50A Ifsm 1.30Vf 50pF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FS2M-LTP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
FS2M-LTP
Discrete Semiconductor Products - Diodes - Rectifiers FS2M-LTP
DIODE GEN PURP 1KV 2A DO214AC

DIODE GEN PURP 1KV 2A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1059814-FS2M-LTP FS2M-LTP-ND FS2M-LTP FS2M-LTP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VR 1000 volts
IR 0.0050 mA
trr 500 ns
Unlock Full Specs
to access all available technical data

Similar Products

50V 100MA Diode and Rectifier - 284-BAR50-03W - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
General-purpose Schottky diode - 1PS79SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 50 amps
VRRM 650 volts
View Details
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers