Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Rectifiers 2A 200Vr 140Vrms 50A Ifsm 1.30Vf 50pF
DIODE GEN PURP 200V 2A DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | FS2D-LTP-ND | FS2D-LTP | FS2D-LTP |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) |