Micro Commercial Components Corp. Single Diodes FS2A-LTP

Description
Diode Standard 50V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 50V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FS2A-LTP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FS2A-LTP-ND
Single Diodes FS2A-LTP-ND
Diode Standard 50V 2A Surface Mount DO-214AC (SMA)

Diode Standard 50V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1059807-FS2A-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1059807-FS2A-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1059807-FS2A-LTP
Win Source Part Number: 1059807-FS2A-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 5 µA @ 50 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: FS2A-L

Win Source Part Number: 1059807-FS2A-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: FS2A-L

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FS2A-LTP
Rectifiers FS2A-LTP
Rectifiers 2A 50Vr 35Vrms 50A Ifsm 1.30Vf 50pF

Rectifiers 2A 50Vr 35Vrms 50A Ifsm 1.30Vf 50pF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FS2A-LTP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
FS2A-LTP
Discrete Semiconductor Products - Diodes - Rectifiers FS2A-LTP
DIODE GEN PURP 50V 2A DO214AC

DIODE GEN PURP 50V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number FS2A-LTP-ND 1059807-FS2A-LTP FS2A-LTP FS2A-LTP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Diode Type Standard
VR 50 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Pin Diode, Antenna Switch - BAR63-02V - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
2 suppliers
Rectifier Diode - HR3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Bridge Rectifiers - CC1931-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
 - BAS40-06/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Package TO-236AB
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details