Micro Commercial Components Corp. 1KV 1A Diode and Rectifier FS1ME-TP

Description
DIODE GEN PURP 1KV 1A SMAE Product overview: FS1ME-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FS1ME-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1A SMAE Product overview: FS1ME-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FS1ME-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 280-FS1ME-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-FS1ME-TP
1KV 1A Diode and Rectifier 280-FS1ME-TP
DIODE GEN PURP 1KV 1A SMAE Product overview: FS1ME-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FS1ME-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A SMAE Product overview: FS1ME-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FS1ME-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FS1ME-TP - 919306-FS1ME-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FS1ME-TP
919306-FS1ME-TP
Diodes, Rectifiers - Single - FS1ME-TP 919306-FS1ME-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 919306-FS1ME-TP Features: Diode Standard 1000 V 1A Surface Mount SMAE Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Not For New Designs Family Name: FS1M Categories: Discrete Semiconductor Products Case / Package: SMAE ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FS1METP, FS1ME-TPMSTR, FS1ME-TPMSDKR, FS1ME-TPMSCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 919306-FS1ME-TP
Features: Diode Standard 1000 V 1A Surface Mount SMAE
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: FS1M
Categories: Discrete Semiconductor Products
Case / Package: SMAE
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FS1METP, FS1ME-TPMSTR, FS1ME-TPMSDKR, FS1ME-TPMSCT

Buy Now Datasheet
Single Diodes - FS1ME-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FS1ME-TPMSTR-ND
Single Diodes FS1ME-TPMSTR-ND
Diode Standard 1000V 1A Surface Mount SMAE

Diode Standard 1000V 1A Surface Mount SMAE

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FS1ME-TP
Rectifiers FS1ME-TP
Rectifiers Fast 1000V 1A

Rectifiers Fast 1000V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FS1ME-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FS1ME-TP
Discrete Semiconductor Products - Diodes - Rectifiers FS1ME-TP
DIODE GEN PURP 1KV 1A SMAE

DIODE GEN PURP 1KV 1A SMAE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-FS1ME-TP 919306-FS1ME-TP FS1ME-TPMSTR-ND FS1ME-TP FS1ME-TP
Product Name 1KV 1A Diode and Rectifier Diodes, Rectifiers - Single - FS1ME-TP Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA
RoHS Compliant RoHS
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 280-12FR120M - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 60 volts
View Details