Diode Standard 400V 1A Surface Mount SMAE
Manufacturer: Micro Commercial Co
Win Source Part Number: 1040072-FS1GE-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMAE
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
DIODE GEN PURP 400V 1A SMAE Product overview: FS1GE-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FS1GE-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1A SMAE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FS1GE-TPMSTR-ND | 1040072-FS1GE-TP | 280-FS1GE-TP | FS1GE-TP | FS1GE-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FS1GE-TP | 400V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | ||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | |||
| VR | 400 volts | ||||
| IR | 0.0050 mA |