Micro Commercial Components Corp. Single Diodes FS1G-LTP

Description
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FS1G-LTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FS1G-LTPMSTR-ND
Single Diodes FS1G-LTPMSTR-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - FS1G-LTP - 204328-FS1G-LTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FS1G-LTP
204328-FS1G-LTP
Diodes, Rectifiers - Single - FS1G-LTP 204328-FS1G-LTP
Manufacturer: Micro Commercial Co Win Source Part Number: 204328-FS1G-LTP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 204328-FS1G-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FS1G-LTP
Rectifiers FS1G-LTP
Rectifiers 1.0A, 400V

Rectifiers 1.0A, 400V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FS1G-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FS1G-LTP
Discrete Semiconductor Products - Diodes - Rectifiers FS1G-LTP
DIODE GEN PURP 400V 1A DO214AC

DIODE GEN PURP 400V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number FS1G-LTPMSTR-ND 204328-FS1G-LTP FS1G-LTP FS1G-LTP
Product Name Single Diodes Diodes, Rectifiers - Single - FS1G-LTP Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers
Schottky barrier triple diode - BAT754L,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type LLD - Model: ESAD92M-03RR - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 300 volts
View Details