Micro Commercial Components Corp. Diodes, Rectifiers - Single - FS1A-LTP FS1A-LTP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1040068-FS1A-LTP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1040068-FS1A-LTP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FS1A-LTP - 1040068-FS1A-LTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FS1A-LTP
1040068-FS1A-LTP
Diodes, Rectifiers - Single - FS1A-LTP 1040068-FS1A-LTP
Manufacturer: Micro Commercial Co Win Source Part Number: 1040068-FS1A-LTP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1040068-FS1A-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FS1A-LTP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
FS1A-LTP
Discrete Semiconductor Products - Diodes - Rectifiers FS1A-LTP
DIODE GEN PURP 50V 1A DO214AC

DIODE GEN PURP 50V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FS1A-LTP
Rectifiers FS1A-LTP
Rectifiers 1.0A, 50V

Rectifiers 1.0A, 50V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1040068-FS1A-LTP FS1A-LTP FS1A-LTP
Product Name Diodes, Rectifiers - Single - FS1A-LTP Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 50 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data