Diode Standard 1000V 8A Through Hole TO-220AC
Manufacturer: Micro Commercial Co
Win Source Part Number: 774765-FRA807G-BP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: FRA807G
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): FRA807G; FRA807G C0; BYT08PI1000RG; NS8KT/45;
Introduction Date: April 27, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
DIODE GEN PURP 1KV 8A TO220AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | FRA807G-BP-ND | 774765-FRA807G-BP | FRA807G-BP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FRA807G-BP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard | ||
| VF | 1.3 volts | 1.3 volts | |
| VR | 1000 volts |