Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes FR3GB-TP

Description
Win Source Part Number: 1366944-FR3GB-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes ECCN: EAR99 Fake Threat In the Open Market: 30 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Base Product Number: FR3G Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366944-FR3GB-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes ECCN: EAR99 Fake Threat In the Open Market: 30 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Base Product Number: FR3G Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366944-FR3GB-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366944-FR3GB-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366944-FR3GB-TP
Win Source Part Number: 1366944-FR3GB-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes ECCN: EAR99 Fake Threat In the Open Market: 30 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Base Product Number: FR3G Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366944-FR3GB-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Base Product Number: FR3G
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Single Diodes - 353-FR3GB-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-FR3GB-TP-ND
Single Diodes 353-FR3GB-TP-ND
DIODE STANDARD 400V 3A DO214AA

DIODE STANDARD 400V 3A DO214AA

Buy Now Datasheet
Diode and Rectifier - 280-FR3GB-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-FR3GB-TP
Diode and Rectifier 280-FR3GB-TP
Interface Product overview: FR3GB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FR3GB-TP can be used for catalog matching and distributor lookup.

Interface Product overview: FR3GB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FR3GB-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers - FR3GB-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
FR3GB-TP
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers FR3GB-TP
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers

Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Step Recovery Diodes
Product Number 1366944-FR3GB-TP 353-FR3GB-TP-ND 280-FR3GB-TP FR3GB-TP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Diode and Rectifier Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
VF 1.3 volts
VR 400 volts
IR 0.0100 mA
trr 150 ns
Unlock Full Specs
to access all available technical data