Micro Commercial Components Corp. Diodes, Rectifiers - Single - FR305GP-TP FR305GP-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1040044-FR305GP-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 50pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 155°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1,200
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1040044-FR305GP-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 50pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 155°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1,200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FR305GP-TP - 1040044-FR305GP-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FR305GP-TP
1040044-FR305GP-TP
Diodes, Rectifiers - Single - FR305GP-TP 1040044-FR305GP-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1040044-FR305GP-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 50pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 155°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1,200

Manufacturer: Micro Commercial Co
Win Source Part Number: 1040044-FR305GP-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 50pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 155°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1,200

Buy Now Datasheet
Single Diodes - FR305GP-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FR305GP-TPMSCT-ND
Single Diodes FR305GP-TPMSCT-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - FR305GP-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FR305GP-TPMSTR-ND
Single Diodes FR305GP-TPMSTR-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FR305GP-TP
Rectifiers FR305GP-TP
Rectifiers 600Vrm 150 Ifsm 3.0A 1.3Vf 5.0uA 600Vr

Rectifiers 600Vrm 150 Ifsm 3.0A 1.3Vf 5.0uA 600Vr

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FR305GP-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
FR305GP-TP
Discrete Semiconductor Products - Diodes - Rectifiers FR305GP-TP
DIODE GEN PURP 600V 3A DO201AD

DIODE GEN PURP 600V 3A DO201AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1040044-FR305GP-TP FR305GP-TPMSCT-ND FR305GP-TP FR305GP-TP
Product Name Diodes, Rectifiers - Single - FR305GP-TP Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 280-12FR120M - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
High Voltage Power Rectifiers - HRS3HVM2.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 3000 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAV99S-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector
View Details
3 suppliers