Diode Standard 200V 3A Through Hole DO-201AD
DIODE GEN PURP 200V 3A DO201AD
Rectifiers 200Vrm 150 Ifsm 3.0A 1.3Vf 5.0uA 200Vr
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | FR303GP-TP-ND | FR303GP-TP | FR303GP-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |