Diode Standard 800V 2A Surface Mount DO-214AA (SMB)
Rectifiers 2A 800Vr 560Vrms 30A Ifsm 1.30V 40pF
DIODE GEN PURP 800V 2A DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | FR2K-LTP-ND | FR2K-LTP | FR2K-LTP |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) |