Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 50V 2A DO214AA
Rectifiers 2A 50Vr 35Vrms 30A Ifsm 1.30V 40pF
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | FR2A-LTP-ND | FR2A-LTP | FR2A-LTP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) |