Win Source Part Number: 1366941-FR204GP-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Product Status: Active
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Base Product Number: FR204
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Diode Standard 400V 2A Through Hole DO-15
DIODE GEN PURP 400V 2A DO15
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1366941-FR204GP-TP | FR204GP-TP-ND | FR204GP-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.3 volts | 1.3 volts | |
| VR | 400 volts | ||
| IR | 0.0050 mA |