Diode Standard 800V 1A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 800V 1A DO214AA
Rectifiers 800Vr 560Vrms 800V 1.0A 1.30Vf 15pF
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | FR1K-LTP-ND | FR1K-LTP | FR1K-LTP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) |