Win Source Part Number: 1059763-FR1D-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: FR1D
Diode Standard 200V 1A Surface Mount DO-214AA (SMB)
Rectifiers 200Vr 140Vrms 200V 1.0A 1.30Vf 15pF
DIODE GEN PURP 200V 1A DO214AA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1059763-FR1D-LTP | FR1D-LTP-ND | FR1D-LTP | FR1D-LTP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VR | 200 volts | |||
| IR | 0.0050 mA | |||
| trr | 150 ns |