Bipolar (BJT) Transistor PNP 20V 1.5A 150MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 20V 1.5A 150MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 20V 1.5A 150MHz 350mW Surface Mount SOT-23
TRANS PNP 20V 1.5A SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FMMT718-TPMSTR-ND | FMMT718-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |