TRANS NPN 20V 2.5A SOT-23
Interface Product overview: FMMT618-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT618-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377150-FMMT618-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: FMMT618
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
Transistor Type: NPN
Current - Collector (Ic) (Max): 2.5 A
Voltage - Collector Emitter Breakdown (Max): 20 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 200mA, 2V
Vce Saturation (Max) @ Ib, Ic: 200mV @ 50mA, 2.5A
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 350 mW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 353-FMMT618-TP-ND | 276-FMMT618-TP | 1377150-FMMT618-TP |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors |
| Polarity | NPN | NPN |