Micro Commercial Components Corp. 60V 1A SOT23 Bipolar Transistor FMMT591-TP

Description
TRANS PNP 60V 1A SOT23 Product overview: FMMT591-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT591-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 1A SOT23 Product overview: FMMT591-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT591-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1A SOT23 Bipolar Transistor
276-FMMT591-TP
60V 1A SOT23 Bipolar Transistor 276-FMMT591-TP
TRANS PNP 60V 1A SOT23 Product overview: FMMT591-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT591-TP can be used for catalog matching and distributor lookup.

TRANS PNP 60V 1A SOT23 Product overview: FMMT591-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT591-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT591-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT591-TPMSCT-ND
Single Bipolar Transistors FMMT591-TPMSCT-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - FMMT591-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT591-TPMSTR-ND
Single Bipolar Transistors FMMT591-TPMSTR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - FMMT591-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT591-TPMSDKR-ND
Single Bipolar Transistors FMMT591-TPMSDKR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT591-TP - 872096-FMMT591-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT591-TP
872096-FMMT591-TP
TRANSISTORS - Transistors (BJT) - Single - FMMT591-TP 872096-FMMT591-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 872096-FMMT591-TP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 1 A 150MHz 500 mW Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: FMMT591 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8541.21.0075 Other Part Number: FMMT591-TPMSTR, FMMT591-TPMSDKR, FMMT591-TPMSCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 872096-FMMT591-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 1 A 150MHz 500 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: FMMT591
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.21.0075
Other Part Number: FMMT591-TPMSTR, FMMT591-TPMSDKR, FMMT591-TPMSCT

Buy Now Datasheet
Single Bipolar Transistors - FMMT591-TP - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT591-TP
Single Bipolar Transistors FMMT591-TP
TRANS PNP 60V 1A SOT23

TRANS PNP 60V 1A SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - FMMT591-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
FMMT591-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT FMMT591-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-FMMT591-TP FMMT591-TPMSCT-ND 872096-FMMT591-TP FMMT591-TP FMMT591-TP
Product Name 60V 1A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FMMT591-TP Single Bipolar Transistors Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data