Micro Commercial Components Corp. Single Bipolar Transistors FMMT5350Z-TP

Description
MEDIUM POWER BIPOLAR TRANSISTORS
Request a Quote
Description
MEDIUM POWER BIPOLAR TRANSISTORS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FMMT5350Z is a PNP bipolar transistor in a SOT-223 package, rated for a collector-emitter voltage of -50 V, collector current of -3 A, and power dissipation of 0.5 W. It operates over a junction temperature range of -55°C to +150°C with a thermal resistance from junction to ambient of 250 °C/W. The device meets UL 94 V-0 flammability ratings, is RoHS compliant, and is halogen-free. DC current gain ranges from 100 to 200 at collector currents up to 2 A, with collector-emitter saturation voltage as low as -180 mV at -0.5 A and -300 mV at -2 A. Transition frequency is 150 MHz.

Datasheet Summary
Powered by GS/AI

The FMMT5350Z is a PNP bipolar transistor in a SOT-223 package, rated for a collector-emitter voltage of -50 V, collector current of -3 A, and power dissipation of 0.5 W. It operates over a junction temperature range of -55°C to +150°C with a thermal resistance from junction to ambient of 250 °C/W. The device meets UL 94 V-0 flammability ratings, is RoHS compliant, and is halogen-free. DC current gain ranges from 100 to 200 at collector currents up to 2 A, with collector-emitter saturation voltage as low as -180 mV at -0.5 A and -300 mV at -2 A. Transition frequency is 150 MHz.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 353-FMMT5350Z-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-FMMT5350Z-TPTR-ND
Single Bipolar Transistors 353-FMMT5350Z-TPTR-ND
MEDIUM POWER BIPOLAR TRANSISTORS

MEDIUM POWER BIPOLAR TRANSISTORS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-FMMT5350Z-TPTR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type IGBT
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-16-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
IGBT - 219804477 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details