PNP bipolar transistor in SOT-89 package, rated for -50 V collector-base and collector-emitter voltages, -5 V emitter-base voltage, and -3 A collector current, with a power dissipation of 500 mW and a junction temperature range of -55 to +150 °C. The device is AEC-Q101 qualified, RoHS compliant, and has a thermal resistance of 250 °C/W from junction to ambient. Current gain ranges from 100 to 200 at collector currents of 1 A and 2 A, respectively, with collector-emitter saturation voltage as low as -180 mV at -1 A. Transition frequency is 100 MHz.
PNP TRANSISTOR,SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT5350XHE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |