The FMMT5350X is a PNP bipolar transistor designed for general-purpose amplification, housed in an SOT-89 package measuring 4.70 mm × 2.65 mm × 1.50 mm. It has a collector-emitter voltage rating of -50 V and a continuous collector current of -3 A. The device exhibits low collector-emitter saturation voltage, as low as -390 mV at -3 A collector current and -300 mA base current. Power dissipation is rated at 500 mW with a thermal resistance from junction to ambient of 250 °C/W. The junction and storage temperature range extends from -55 °C to +150 °C. The component is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability requirements.
TRANS PNP 50V 3A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT5350X-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |