The FMMT5240X-TP is a PNP bipolar transistor in an SOT-89 package, rated for a collector-emitter voltage of -40 V and a continuous collector current of -2 A. It has a power dissipation of 500 mW and a junction temperature range of -55°C to +150°C. The transistor features a low collector-emitter saturation voltage as low as -140 mV at -100 mA collector current and -5 mA base current. Thermal resistance from junction to ambient is 250°C/W. It meets UL 94 V-0 flammability rating, is halogen-free, and is RoHS compliant. The device has a DC current gain (hFE) ranging from 55 to 300 depending on operating conditions and a transition frequency of 100 MHz.
TRANS PNP 40V 2A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT5240X-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |