The FMMT5240S-TP is a PNP bipolar transistor in a SOT-23 package, designed for general-purpose switching applications. It has a collector-emitter voltage rating of -40 V, a continuous collector current of -2 A, and a power dissipation of 300 mW. The junction and storage temperature range is -55°C to +150°C, with a thermal resistance from junction to ambient of 417°C/W. The transistor exhibits a DC current gain (hFE) ranging from 100 to 260 under varying collector currents, and its collector-emitter saturation voltage is -225 mV at -750 mA collector current. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. It is supplied in tape and reel packaging, with 3,000 pieces per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT5240S-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |