The FMMT5240HE3 is a PNP silicon transistor in a SOT-23 package, designed for high-current switching applications. It has a collector-emitter voltage rating of -40 V, a collector current rating of -2 A, and a power dissipation of 300 mW. The device features a low collector-emitter saturation voltage of -225 mV at -500 mA collector current and -50 mA base current, and a DC current gain (hFE) ranging from 100 to 210 depending on collector current. It is AEC-Q101 qualified, RoHS compliant, and meets UL 94 V-0 flammability standards. The junction and storage temperature range is -55°C to +150°C, with a thermal resistance from junction to ambient of 417 °C/W. Dimensions are 3.04 mm x 2.64 mm x 1.40 mm (L x W x H).
PNP TRANSISTOR,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT5240HE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |