The FMMT5240-TP is a PNP bipolar transistor in an SOT-23 package with dimensions of 2.80-3.04 mm length, 2.10-2.64 mm width, and 1.20-1.40 mm thickness. It has a collector-emitter voltage rating of -40 V, a continuous collector current of -2 A, and a power dissipation of 300 mW. Operating junction temperature ranges from -55°C to +150°C. Collector-emitter saturation voltage is -225 mV at -750 mA collector current and -15 mA base current, and -350 mV at -2 A collector current and -200 mA base current. DC current gain ranges from 100 to 210. Transition frequency is 100 MHz. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. Supplied in tape and reel, 3,000 pieces per reel.
TRANS PNP 40V 2A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT5240-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |