TRANS NPN 100V 1A SOT-23
Interface Product overview: FMMT493-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT493-TP can be used for catalog matching and distributor lookup.
Interface
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 353-FMMT493-TP-ND | 276-FMMT493-TP | FMMT493-TP | FMMT493-TP |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Bulk | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |
| VCEO | 100 volts | 100 volts | 100 volts |