FMMT4350XHE3-TP is an NPN silicon transistor in an SOT-89 package, rated for a collector-emitter voltage of 50 V and a continuous collector current of 3 A, with a power dissipation of 500 mW and a junction temperature range of -55°C to +150°C. It features a low collector-emitter saturation voltage as low as 260 mV at 2 A and 200 mA base current, and a DC current gain (hFE) of 100 to 700 across collector currents from 100 mA to 3 A. The device is AEC-Q101 qualified, RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. Thermal resistance from junction to ambient is 250°C/W. The SOT-89 package dimensions are 4.30-4.70 mm in length, 3.91-4.35 mm in width, and 1.50 mm in height for the body length.
NPN SMALL SIGNAL TRANSISTORS,SOT
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT4350XHE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |