TVS DIODE 8VWM 26VC DFN10062L
TVS DIODE 8VWM 26VC DFN10062L
TVS DIODE 8VWM 26VC DFN10062L
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDULC8V0LBHE3-TPDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 90 watts |
| VC | 26 volts |