TVS DIODE 5VWM 15VC SOT563
TVS DIODE 5VWM 15VC SOT563
TVS DIODE 5VWM 15VC SOT563
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDULC5V0M5-TPDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT-563, SOT-666 |
| Peak Pulse Power | 45 watts |
| VC | 15 volts |