TVS DIODE 5VWM 20VC DFN10062L
TVS DIODE 5VWM 20VC DFN10062L
TVS DIODE 5VWM 20VC DFN10062L
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDULC5V0LBWFHE3-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| Peak Pulse Power | 50 watts |
| VC | 20 volts |