TVS DIODE 3.3VWM 15VC DFN551518
TVS DIODE 3.3VWM 15VC DFN551518
TVS DIODE 3.3VWM 15VC DFN551518
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDULC3V3PRB-TPDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 18-UFDFN Exposed Pad |
| Peak Pulse Power | 45 watts |
| VC | 15 volts |