TVS DIODE 3.3VWM 25VC SOD523
TVS DIODE 3.3VWM 25VC SOD523
TVS DIODE 3.3VWM 25VC SOD523
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDULC3V3D5B-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 100 watts |
| VC | 25 volts |