25V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
25V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
25V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
TVS DIODE 5VWM 25VC SOT563
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDU5V0M5-TPMSTR-ND | ESDU5V0M5-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT-563, SOT-666 | SOT-563 |
| Peak Pulse Power | 90 watts | 90 watts |
| VC | 25 volts | 25 volts |