Manufacturer: Micro Commercial Co
Win Source Part Number: 871217-ESDU5V0C2-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 25V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
25V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
DIODE ESD PROTECTION SOT-23
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 871217-ESDU5V0C2-TP | 353-ESDU5V0C2-TPTR-ND | ESDU5V0C2-TP |
| Product Name | TVS - TVS - Diodes - ESDU5V0C2-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | ||
| Peak Pulse Power | 87.5 watts | 87.5 watts |