13V Clamp 4A Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE 5VWM 13VC SOD882
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDSLC5V0LPB-TP-ND | ESDSLC5V0LPB-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-882 | SOD-882 |
| Peak Pulse Power | 0.1000 watts | 0.1000 watts |
| VC | 13 volts | 13 volts |