10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE 5VWM 10VC SOD882
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDSLC5V0LP-TP-ND | ESDSLC5V0LP-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-882 | SOD-882 |
| Peak Pulse Power | 105 watts | 105 watts |
| VC | 10 volts | 10 volts |