15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
TVS DIODE 5.5VWM 15VC DFN1006-2L
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSLC5V0L2B-TPDKR-ND | ESDSLC5V0L2B-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | DFN1006-2L |
| Peak Pulse Power | 40 watts | 40 watts |
| VC | 15 volts | 15 volts |