Micro Commercial Components Corp. TVS - TVS - Diodes - ESDSLC5V0D9B-TP ESDSLC5V0D9B-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 871215-ESDSLC5V0D9B- TP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount SOD-923 Package: Reel - TR Package: SOD-923 Mounting: Surface Mount Part Status: Obsolete Family Name: ESDSLC Categories: Circuit Protection Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESDSLC5V0D9B-TPMSDKR , ESDSLC5V0D9B-TPMSTR, -ESDSLC5V0D9B-TPMSTR , ESDSLC5V0D9B-TPMSCT, ESDSLC5V0D9BTP, -ESDSLC5V0D9B-TPMSDK R, -ESDSLC5V0D9B-TPMSCT , 1505-ESDSLC5V0D9B-TP TR, 353-ESDSLC5V0D9B-TP- ND
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 871215-ESDSLC5V0D9B- TP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount SOD-923 Package: Reel - TR Package: SOD-923 Mounting: Surface Mount Part Status: Obsolete Family Name: ESDSLC Categories: Circuit Protection Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESDSLC5V0D9B-TPMSDKR , ESDSLC5V0D9B-TPMSTR, -ESDSLC5V0D9B-TPMSTR , ESDSLC5V0D9B-TPMSCT, ESDSLC5V0D9BTP, -ESDSLC5V0D9B-TPMSDK R, -ESDSLC5V0D9B-TPMSCT , 1505-ESDSLC5V0D9B-TP TR, 353-ESDSLC5V0D9B-TP- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESDSLC5V0D9B-TP - 871215-ESDSLC5V0D9B-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDSLC5V0D9B-TP
871215-ESDSLC5V0D9B-TP
TVS - TVS - Diodes - ESDSLC5V0D9B-TP 871215-ESDSLC5V0D9B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 871215-ESDSLC5V0D9B- TP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount SOD-923 Package: Reel - TR Package: SOD-923 Mounting: Surface Mount Part Status: Obsolete Family Name: ESDSLC Categories: Circuit Protection Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESDSLC5V0D9B-TPMSDKR , ESDSLC5V0D9B-TPMSTR, -ESDSLC5V0D9B-TPMSTR , ESDSLC5V0D9B-TPMSCT, ESDSLC5V0D9BTP, -ESDSLC5V0D9B-TPMSDK R, -ESDSLC5V0D9B-TPMSCT , 1505-ESDSLC5V0D9B-TP TR, 353-ESDSLC5V0D9B-TP- ND

Manufacturer: Micro Commercial Co
Win Source Part Number: 871215-ESDSLC5V0D9B-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount SOD-923
Package: Reel - TR
Package: SOD-923
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ESDSLC
Categories: Circuit Protection
Case / Package: SOD-923
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESDSLC5V0D9B-TPMSDKR, ESDSLC5V0D9B-TPMSTR, -ESDSLC5V0D9B-TPMSTR, ESDSLC5V0D9B-TPMSCT, ESDSLC5V0D9BTP, -ESDSLC5V0D9B-TPMSDKR, -ESDSLC5V0D9B-TPMSCT, 1505-ESDSLC5V0D9B-TPTR, 353-ESDSLC5V0D9B-TP-ND

Buy Now Datasheet
TVS Protection Diode - 144-ESDSLC5V0D9B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDSLC5V0D9B-TP
TVS Protection Diode 144-ESDSLC5V0D9B-TP
TVS DIODE 5VWM SOD923 Product overview: ESDSLC5V0D9B-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDSLC5V0D9B-TP can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM SOD923 Product overview: ESDSLC5V0D9B-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDSLC5V0D9B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESDSLC5V0D9B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-923

Clamp Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDSLC5V0D9B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDSLC5V0D9B-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDSLC5V0D9B-TP
TVS DIODE 5VWM SOD923

TVS DIODE 5VWM SOD923

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 871215-ESDSLC5V0D9B-TP 144-ESDSLC5V0D9B-TP ESDSLC5V0D9B-TPMSTR-ND ESDSLC5V0D9B-TP
Product Name TVS - TVS - Diodes - ESDSLC5V0D9B-TP TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-923 Tape & Reel (TR) SOD-923 SOD-923
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data