Micro Commercial Components Corp. TVS Diodes ESDSLC5V0D3B-TP

Description
28V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
28V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESDSLC5V0D3B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

28V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - ESDSLC5V0D3B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

28V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - ESDSLC5V0D3B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

28V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Protection Diode - 144-ESDSLC5V0D3B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDSLC5V0D3B-TP
TVS Protection Diode 144-ESDSLC5V0D3B-TP
TVS DIODE 5VWM 28VC SOD323 Product overview: ESDSLC5V0D3B-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDSLC5V0D3B-TP can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 28VC SOD323 Product overview: ESDSLC5V0D3B-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDSLC5V0D3B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362402-ESDSLC5V0D3B-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362402-ESDSLC5V0D3B-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362402-ESDSLC5V0D3B-TP
Win Source Part Number: 1362402-ESDSLC5V0D3B -TP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: ESDSLC5 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 28V Current - Peak Pulse (10/1000µs): 18A (8/20µs) Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 2pF @ 1MHz

Win Source Part Number: 1362402-ESDSLC5V0D3B-TP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 31 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: ESDSLC5
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 28V
Current - Peak Pulse (10/1000µs): 18A (8/20µs)
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 2pF @ 1MHz

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDSLC5V0D3B-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDSLC5V0D3B-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDSLC5V0D3B-TP
TVS DIODE 5VWM 28VC SOD323

TVS DIODE 5VWM 28VC SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESDSLC5V0D3B-TPMSCT-ND 144-ESDSLC5V0D3B-TP 1362402-ESDSLC5V0D3B-TP ESDSLC5V0D3B-TP
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
VC 28 volts 28 volts 28 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data