20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
TVS DIODE 3.3VWM 20VC 2DFN1006
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDSLC3V3LB-TPMSDKR-ND | ESDSLC3V3LB-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | 2-DFN1006 |
| Peak Pulse Power | 100 watts | 100 watts |
| VC | 20 volts | 20 volts |