Micro Commercial Components Corp. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDSLC3V3D3B-TP

Description
Win Source Part Number: 1362371-ESDSLC3V3D3B -TP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Type: Zener Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: ESDSLC3 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 8V Current - Peak Pulse (10/1000µs): 20A (8/20µs) Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 0.8pF @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1362371-ESDSLC3V3D3B -TP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Type: Zener Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: ESDSLC3 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 8V Current - Peak Pulse (10/1000µs): 20A (8/20µs) Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 0.8pF @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362371-ESDSLC3V3D3B-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362371-ESDSLC3V3D3B-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362371-ESDSLC3V3D3B-TP
Win Source Part Number: 1362371-ESDSLC3V3D3B -TP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Type: Zener Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: ESDSLC3 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 8V Current - Peak Pulse (10/1000µs): 20A (8/20µs) Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 0.8pF @ 1MHz

Win Source Part Number: 1362371-ESDSLC3V3D3B-TP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Type: Zener
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: ESDSLC3
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 8V
Current - Peak Pulse (10/1000µs): 20A (8/20µs)
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 0.8pF @ 1MHz

Buy Now Datasheet
TVS Protection Diode - 144-ESDSLC3V3D3B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDSLC3V3D3B-TP
TVS Protection Diode 144-ESDSLC3V3D3B-TP
Interface Product overview: ESDSLC3V3D3B-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDSLC3V3D3B-TP can be used for catalog matching and distributor lookup.

Interface Product overview: ESDSLC3V3D3B-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDSLC3V3D3B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 353-ESDSLC3V3D3B-TP-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 8VC SOD323

TVS DIODE 3.3VWM 8VC SOD323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDSLC3V3D3B-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDSLC3V3D3B-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDSLC3V3D3B-TP
Interface

Interface

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362371-ESDSLC3V3D3B-TP 144-ESDSLC3V3D3B-TP 353-ESDSLC3V3D3B-TP-ND ESDSLC3V3D3B-TP
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-323; SC-76, SOD-323 Bulk SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
VC 8 volts 8 volts 8 volts
VBR 4 volts 4 volts 4 volts
CT 0.8000 pF
Unlock Full Specs
to access all available technical data