53V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201-A
53V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201-A
53V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201-A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSLC24VAE2-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 80 watts |
| VC | 53 volts |