40V Clamp 3.3A (8/20µs) Ipp Tvs Diode Surface Mount 0201
TVS DIODE 18VWM 40VC 0201
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDSLC18VAE1-TP-ND | ESDSLC18VAE1-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 0201 |
| Peak Pulse Power | 120 watts | 120 watts |
| VC | 40 volts | 40 volts |