TVS DIODE 16VWM 30VC DFN1006-2 Product overview: ESDSLC16VLB-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDSLC16VLB-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 852918-ESDSLC16VLB-T
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: ESDSLC16
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESDSLC16VLB-TPMSCT, ESDSLC16VLB-TPMSDKR,
30V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
30V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
30V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
TVS DIODE 16VWM 30VC DFN1006-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDSLC16VLB-TP | 852918-ESDSLC16VLB-TP | ESDSLC16VLB-TPMSTR-ND | ESDSLC16VLB-TP |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - ESDSLC16VLB-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 0402 (1006 Metric) | 2-DFN1006 | |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts |